IC LED DRV LIN PWM 100MA SOT23-6 Product overview: BCR430UXTSA2 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR430UXTSA2 can be used for catalog matching and distributor lookup.
INFINEON LED DRIVER BCR430UXTSA2
INFINEON LED DRIVER BCR430UXTSA2
INFINEON LED DRIVER BCR430UXTSA2
LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA PG-SOT23-6-1
LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA PG-SOT23-6-1
LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA PG-SOT23-6-1
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Linear
Topology: Constant Current
Internal Switch(s): No
Product Status: Active
Operating Temperature: -40°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
IC LED DRIVER SOT23-6
IC LED DRV LIN PWM 100MA SOT23-6
LED DRIVER, CONSTANT CURRENT, PG-SOT23-6 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BCR430UXTSA2 | 2580646 | 448-BCR430UXTSA2TR-ND | BCR430UXTSA2 | BCR430UXTSA2 | 38AJ3409 | |
| Product Name | 100MA SOT23 LED Driver IC | LED Driver ICs | LED Drivers | Integrated Circuits (ICs) Power Management (PMIC) LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Constant Current, Pg-Sot23-6 Rohs Compliant Infineon |
| Input Voltage | 6 to 42 volts | 0.1429 volts | 6 to 42 volts | 6 to 42 volts | |||
| Output Voltage | 42 volts | 20 volts | 42 volts | ||||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | PG-SOT23-6 | SOT-23-6 | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |