Manufacturer: Infineon Technologies
Win Source Part Number: 1152349-BCR320UE6327
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LED Driver Product overview: BCR320UE6327 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR320UE6327 can be used for catalog matching and distributor lookup.
16V 1 Linear constant current driver 250mA 25V SC-74-6 LED Drivers ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1152349-BCR320UE6327 | 137-BCR320UE6327 | BCR320UE6327 |
| Product Name | PMIC - PMIC - LED Drivers - BCR320UE6327 | LED Driver IC | Nixie Tube Driver/LED Driver >> LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||
| Type | Constant Current | ||
| Input Voltage | 25 volts |