Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048890-BCR192WE6327
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: PNP
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-323
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Collector Emitter Voltage (VCEO): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048890-BCR192WE6327XT |
| Product Name | OEM Parts - OEM Parts (A - B) - BCR192WE6327XT |