Infineon Technologies AG Linear LED Driver IC BCR 430U

Description
Linear low-voltage-drop LED driver IC Long term reliability and longevity of LEDs are key. BCR430U is the best choice when you need to drive low-power LED strings and strips supplied by a DC voltage source and at the same time requesting more flexibility in voltage headroom. BCR430U is a linear LED controller IC in a small SOT23-6 package regulating the LED current in standalone operation without the need of any external power transistor. It is suitable for driving currents from 20 to 100mA and the IC supply voltage range is from 6V up to 42V. The LED current level can be adjusted connecting a high-ohmic resistor Rset to pin RS. Potential applications include, LED strips, architectural LED lighting, LED displays and channel letters, emergency lighting, retail lighting, and white good lighting. Summary of Features Supply voltage from 6 to 42V Controls up to 100mA LED current Typ. 135mV saturation voltage at 50mA LED current precision ±5% Smart over temperature protection Applications LED lighting system designs LED strips and signage 3D interactive board model
Request a Quote Datasheet
Description
Linear low-voltage-drop LED driver IC Long term reliability and longevity of LEDs are key. BCR430U is the best choice when you need to drive low-power LED strings and strips supplied by a DC voltage source and at the same time requesting more flexibility in voltage headroom. BCR430U is a linear LED controller IC in a small SOT23-6 package regulating the LED current in standalone operation without the need of any external power transistor. It is suitable for driving currents from 20 to 100mA and the IC supply voltage range is from 6V up to 42V. The LED current level can be adjusted connecting a high-ohmic resistor Rset to pin RS. Potential applications include, LED strips, architectural LED lighting, LED displays and channel letters, emergency lighting, retail lighting, and white good lighting. Summary of Features Supply voltage from 6 to 42V Controls up to 100mA LED current Typ. 135mV saturation voltage at 50mA LED current precision ±5% Smart over temperature protection Applications LED lighting system designs LED strips and signage 3D interactive board model
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear LED Driver IC - BCR 430U - Infineon Technologies AG
Neubiberg, Germany
Linear LED Driver IC
BCR 430U
Linear LED Driver IC BCR 430U
Linear low-voltage-drop LED driver IC Long term reliability and longevity of LEDs are key. BCR430U is the best choice when you need to drive low-power LED strings and strips supplied by a DC voltage source and at the same time requesting more flexibility in voltage headroom. BCR430U is a linear LED controller IC in a small SOT23-6 package regulating the LED current in standalone operation without the need of any external power transistor. It is suitable for driving currents from 20 to 100mA and the IC supply voltage range is from 6V up to 42V. The LED current level can be adjusted connecting a high-ohmic resistor Rset to pin RS. Potential applications include, LED strips, architectural LED lighting, LED displays and channel letters, emergency lighting, retail lighting, and white good lighting. Summary of Features Supply voltage from 6 to 42V Controls up to 100mA LED current Typ. 135mV saturation voltage at 50mA LED current precision ±5% Smart over temperature protection Applications LED lighting system designs LED strips and signage 3D interactive board model

Linear low-voltage-drop LED driver IC

Long term reliability and longevity of LEDs are key. BCR430U is the best choice when you need to drive low-power LED strings and strips supplied by a DC voltage source and at the same time requesting more flexibility in voltage headroom.

BCR430U is a linear LED controller IC in a small SOT23-6 package regulating the LED current in standalone operation without the need of any external power transistor. It is suitable for driving currents from 20 to 100mA and the IC supply voltage range is from 6V up to 42V. The LED current level can be adjusted connecting a high-ohmic resistor Rset to pin RS. Potential applications include, LED strips, architectural LED lighting, LED displays and channel letters, emergency lighting, retail lighting, and white good lighting.


Summary of Features

  • Supply voltage from 6 to 42V
  • Controls up to 100mA LED current
  • Typ. 135mV saturation voltage at 50mA
  • LED current precision ±5%
  • Smart over temperature protection

Applications

  • LED lighting system designs
  • LED strips and signage

3D interactive board model

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number BCR 430U
Product Name Linear LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - BCR402WH6327XTSA1 - 233889-BCR402W - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.2 volts
Output Voltage 18 volts
View Details
7 suppliers
500kHz 500mA SOIC LED Driver IC - 137-IRS25401STRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 16.6 volts
Number of Channels 1 #
View Details
4 suppliers
LED Drivers - BCR601XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 60 volts
Output Current 10 milliamps
View Details
8 suppliers
PMIC - LED Drivers - 98-0522PBF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers