Infineon Technologies AG Discrete Semiconductor Products BCP69E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 233791-BCP69E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP69 Alternative Parts (Cross-Reference): DCP69-25; BCP69-25; BCP69TC; CBCP69BK; Introduction Date: January 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 233791-BCP69E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP69 Alternative Parts (Cross-Reference): DCP69-25; BCP69-25; BCP69TC; CBCP69BK; Introduction Date: January 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Discrete Semiconductor Products
233791-BCP69E6327
Discrete Semiconductor Products 233791-BCP69E6327
Manufacturer: Infineon Technologies Win Source Part Number: 233791-BCP69E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP69 Alternative Parts (Cross-Reference): DCP69-25; BCP69-25; BCP69TC; CBCP69BK; Introduction Date: January 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 233791-BCP69E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCP69
Alternative Parts (Cross-Reference): DCP69-25; BCP69-25; BCP69TC; CBCP69BK;
Introduction Date: January 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 233791-BCP69E6327
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74ALVC164245DGG,51-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details