The BCM4330FKUBGT is a single-chip wireless system integrating IEEE 802.11b/g/n WLAN, Bluetooth 4.0 + HS, and FM receiver subsystems in a 133-ball WLBGA package measuring 4.89 mm x 5.33 mm with 0.4 mm pitch. It supports single-band 2.4 GHz WLAN operation, Bluetooth Class 1 or 2 transmitter output up to 18 dBm linear power, and FM reception from 65 MHz to 108 MHz with RDS/RBDS support. The device includes an integrated ARM Cortex-M3 processor, internal power amplifiers powered directly from VBAT, and a shared antenna interface for WLAN and Bluetooth. It operates from a 2.3 V to 4.8 V supply and is qualified for -30°C to +85°C ambient temperature. The part supports SDIO v2.0, HSIC, and UART host interfaces, with hardware AES and TKIP encryption for WPA and WPA2 security. It complies with IEEE 802.11a/b/g/n, Bluetooth Core Specification 4.0 + HS, and RoHS standards.
IC RF TXRX+MCU BLE/WIFI 133WLBGA / Dual-Band WLAN + BT 3.0 + FM Product overview: BCM4330FKUBGT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Dual, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-BCM4330FKUBGT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 879-BCM4330FKUBGT |
| Product Name | Dual Embedded Microcontroller MCU |
| Supply Voltage | 1.2 to 3.3 volts |