Variable Capacitance Diodes, commonly known as Varicap, Varactor or Tuning diodes, are useful in many applications where a change in capacitance derived from a change in voltage is required. They are suitable for use in a wide range of application, including RF tuning, Voltage Controlled Oscillators and filters, Frequency Synthesizers and Multipliers.
Diode Configuration = Single
Application = VCO in Mobile Communication
Number of Elements per Chip = 1
Minimum Diode Capacitance = 3.8pF
Maximum Reverse Voltage = 10V
Minimum Tuning Ratio = 1.9
Mounting Type = Surface Mount
Package Type = SC-79
Pin Count = 2
Tuning Ratio Test Condition = 1 V, 3 V
RS Components, Ltd. | |
---|---|
Product Category | Varactor Diodes |
Product Number | 8578110 |
Package | SC-79 |