Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959002-BB545 E7906
Packaging: Tape and Reel
Number of Pins: 2
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): BB545 E7906BB545 E-7906; BB545-E7906; BB545E-7906; BB545E7906;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959002-BB545 E7906 |
| Product Name | OEM Parts - OEM Parts (A - B) - BB545 E7906 |