Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048301-BAV99S E6327
Current Rating: 200 mA
Mounting: SMD (SMT)
Forward Voltage: 1.25 V
Peak Non-Repetitive Surge Current: 4.5 A
Forward Current: 200 mA
Number of Pins: 6
Output Current: 200 mA
Categories: OEM Parts(A-B)
Case / Package: SOT-363
Alternative Parts (Cross-Reference): BAV99S E6327BAV 99S E6327; BAV-99S E6327; BAV99S-E6327; BAV99SE6327;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 80 V
Max Reverse Leakage Current: 50 µA
Max Power Dissipation: 250 mW
Max Surge Current: 750 mA
Average Rectified Current: 200 mA
Max Repetitive Reverse Voltage (Vrrm): 85 V
Max Reverse Voltage (DC): 80 V
Reverse Recovery Time: 4 ns
Recovery Time: 4 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048301-BAV99S E6327 |
| Product Name | OEM Parts - OEM Parts (A - B) - BAV99S E6327 |