Infineon Technologies AG Diode Configuration Infineon BAS4004E6327HTSA1.

Description
Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:200mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes
Description
Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:200mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Infineon - 27AC0744 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Infineon
27AC0744
Diode Configuration Infineon 27AC0744
Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:200mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:380mV; Forward Surge Current Ifsm Max:200mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC0744
Product Name Diode Configuration Infineon
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
45 W Surface Mount Series Connected PIN Diode - SMP1331-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
8 suppliers