Infineon Technologies AG Schottky 40V 120MA Diode and Rectifier BAS40-02L E6327

Description
DIODE SCHOTTKY 40V 120MA TSLP-2 Product overview: BAS40-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-02L E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 120MA TSLP-2 Product overview: BAS40-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-02L E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 120MA Diode and Rectifier - 280-BAS40-02L E6327 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 40V 120MA Diode and Rectifier
280-BAS40-02L E6327
Schottky 40V 120MA Diode and Rectifier 280-BAS40-02L E6327
DIODE SCHOTTKY 40V 120MA TSLP-2 Product overview: BAS40-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-02L E6327 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 120MA TSLP-2 Product overview: BAS40-02L E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-02L E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS40-02L E6327 - 079454-BAS40-02L E6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40-02L E6327
079454-BAS40-02L E6327
Diodes, Rectifiers - Single - BAS40-02L E6327 079454-BAS40-02L E6327
Manufacturer: Infineon Technologies Win Source Part Number: 079454-BAS40-02L E6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-TSLP-2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 079454-BAS40-02L E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 120mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 1μA @ 30V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-TSLP-2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-BAS40-02L E6327 079454-BAS40-02L E6327
Product Name Schottky 40V 120MA Diode and Rectifier Diodes, Rectifiers - Single - BAS40-02L E6327
Package Reel - TR PG-TSLP-2
Unlock Full Specs
to access all available technical data