Infineon Technologies AG Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3010B-03W BAS3010B-03W

Description
Medium Power AF Schottky Diode Summary of Features Forward current: 1 A Reverse voltage: 30 V Low forward voltage, low reverse current For high efficiency DC/DC conversion, fast switching, protection and clamping applications Pb-free (RoHS compliant) package Applications Automotive electric pumps and fans 12 V Automotive high-voltage e-compressor EV charging Medium voltage (MV) drive Solid-State Circuit Breaker
Request a Quote Datasheet
Description
Medium Power AF Schottky Diode Summary of Features Forward current: 1 A Reverse voltage: 30 V Low forward voltage, low reverse current For high efficiency DC/DC conversion, fast switching, protection and clamping applications Pb-free (RoHS compliant) package Applications Automotive electric pumps and fans 12 V Automotive high-voltage e-compressor EV charging Medium voltage (MV) drive Solid-State Circuit Breaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3010B-03W - BAS3010B-03W - Infineon Technologies AG
Neubiberg, Germany
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3010B-03W
BAS3010B-03W
Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3010B-03W BAS3010B-03W
Medium Power AF Schottky Diode Summary of Features Forward current: 1 A Reverse voltage: 30 V Low forward voltage, low reverse current For high efficiency DC/DC conversion, fast switching, protection and clamping applications Pb-free (RoHS compliant) package Applications Automotive electric pumps and fans 12 V Automotive high-voltage e-compressor EV charging Medium voltage (MV) drive Solid-State Circuit Breaker

Medium Power AF Schottky Diode


Summary of Features

  • Forward current: 1 A
  • Reverse voltage: 30 V
  • Low forward voltage, low reverse current
  • For high efficiency DC/DC conversion, fast switching, protection and clamping applications
  • Pb-free (RoHS compliant) package

Applications

  • Automotive electric pumps and fans 12 V
  • Automotive high-voltage e-compressor
  • EV charging
  • Medium voltage (MV) drive
  • Solid-State Circuit Breaker
Supplier's Site Datasheet
Schottky Diode and Rectifier - 280-BAS3010B-03W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-BAS3010B-03W
Schottky Diode and Rectifier 280-BAS3010B-03W
Medium Power AF Schottky Diode Product overview: BAS3010B-03W from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3010B-03W can be used for catalog matching and distributor lookup.

Medium Power AF Schottky Diode Product overview: BAS3010B-03W from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3010B-03W can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BAS3010B-03W - 1151389-BAS3010B-03W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS3010B-03W
1151389-BAS3010B-03W
Diodes, Rectifiers - Single - BAS3010B-03W 1151389-BAS3010B-03W
Manufacturer: Infineon Technologies Win Source Part Number: 1151389-BAS3010B-03W Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): PMEG3010EJ; RB550VA-30; BAS3010A-03W; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1151389-BAS3010B-03W
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): PMEG3010EJ; RB550VA-30; BAS3010A-03W;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number BAS3010B-03W 280-BAS3010B-03W 1151389-BAS3010B-03W
Product Name Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3010B-03W Schottky Diode and Rectifier Diodes, Rectifiers - Single - BAS3010B-03W
Life Cycle Stage active and preferred
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 448-AIDW40S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers
RF Diodes - BAR50-03WE6327 - 079404-BAR50-03WE6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
4 suppliers
Discrete Semiconductor Products - Diodes - RF - 966735-BA595E6359HTMA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Package SOD-523; SC-79, SOD-523
View Details
3 suppliers
Schottky 30V 500MA Diode and Rectifier - 280-BAS3005A02VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
7 suppliers