Infineon Technologies AG Automotive Schottky 1A Diode and Rectifier BAS3010B-03W E6327

Description
Rectifier Diode Schottky 1A Automotive 2-Pin SOD-323 T/R Product overview: BAS3010B-03W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3010B-03W E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 1A Automotive 2-Pin SOD-323 T/R Product overview: BAS3010B-03W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3010B-03W E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 1A Diode and Rectifier - 280-BAS3010B-03W E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 1A Diode and Rectifier
280-BAS3010B-03W E6327
Automotive Schottky 1A Diode and Rectifier 280-BAS3010B-03W E6327
Rectifier Diode Schottky 1A Automotive 2-Pin SOD-323 T/R Product overview: BAS3010B-03W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3010B-03W E6327 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 1A Automotive 2-Pin SOD-323 T/R Product overview: BAS3010B-03W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS3010B-03W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231387-BAS3010B-03W E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231387-BAS3010B-03W E6327
Discrete Semiconductor Products 231387-BAS3010B-03W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231387-BAS3010B-03W E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS3010B-03W Alternative Parts (Cross-Reference): BAS3010B-03WE6327XT; NSR1030MW2T3G; NSR1030MW2T1G; NSR0320MW2; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231387-BAS3010B-03W E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS3010B-03W
Alternative Parts (Cross-Reference): BAS3010B-03WE6327XT; NSR1030MW2T3G; NSR1030MW2T1G; NSR0320MW2;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-BAS3010B-03W E6327 231387-BAS3010B-03W E6327
Product Name Automotive Schottky 1A Diode and Rectifier Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 2104941 - RS Components, Ltd.
Specs
Package A 23
RoHS Compliant RoHS
View Details
Schottky barrier diode - 1PS79SB31,115 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
7 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details