Manufacturer: Infineon Technologies
Win Source Part Number: 098401-BAS2103WE6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Case / Package: PG-SOD323-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Diode Standard 200V 250mA (DC) Surface Mount PG-SOD323-2
Diode Standard 200V 250mA (DC) Surface Mount PG-SOD323-2
Diode Standard 200V 250mA (DC) Surface Mount PG-SOD323-2
DIODE GP 200V 250MA SOD323-2 Product overview: BAS2103WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS2103WE6327HTS
DIODE GP 200V 250MA SOD323-2
DIODE, SMALL SIGNAL, 0.25A, 200V, SOD323; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 098401-BAS2103WE6327HTSA1 | BAS2103WE6327HTSA1TR-ND | 280-BAS2103WE6327HTSA1 | BAS2103WE6327HTSA1 | 87X4828 |
| Product Name | Diodes, Rectifiers - Single - BAS2103WE6327HTSA1 | Single Diodes | 200V 250MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 0.25A, 200V, Sod323; Diode Configuration Infineon |
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 200 volts | ||||
| IR | 1.00E-4 mA | ||||
| trr | 50 ns | 50 ns |