Infineon Technologies AG Discrete Semiconductor Products BAS21 E8001

Description
Manufacturer: Infineon Technologies Win Source Part Number: 231360-BAS21 E8001 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS21 Alternative Parts (Cross-Reference): BAS21E6327; BAS21B8001; BAS21E6327XT; BAS21-T&R; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 231360-BAS21 E8001 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS21 Alternative Parts (Cross-Reference): BAS21E6327; BAS21B8001; BAS21E6327XT; BAS21-T&R; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231360-BAS21 E8001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231360-BAS21 E8001
Discrete Semiconductor Products 231360-BAS21 E8001
Manufacturer: Infineon Technologies Win Source Part Number: 231360-BAS21 E8001 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAS21 Alternative Parts (Cross-Reference): BAS21E6327; BAS21B8001; BAS21E6327XT; BAS21-T&R; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 231360-BAS21 E8001
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS21
Alternative Parts (Cross-Reference): BAS21E6327; BAS21B8001; BAS21E6327XT; BAS21-T&R;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Automotive 250V 0.25A SOT-23 Diode and Rectifier - 280-BAS21 E8001 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 250V 0.25A SOT-23 Diode and Rectifier
280-BAS21 E8001
Automotive 250V 0.25A SOT-23 Diode and Rectifier 280-BAS21 E8001
Rectifier Diode Switching Si 250V 0.25A 50ns Automotive 3-Pin SOT-23 T/R Product overview: BAS21 E8001 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21 E8001 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching Si 250V 0.25A 50ns Automotive 3-Pin SOT-23 T/R Product overview: BAS21 E8001 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21 E8001 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 231360-BAS21 E8001 280-BAS21 E8001
Product Name Discrete Semiconductor Products Automotive 250V 0.25A SOT-23 Diode and Rectifier
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data