Rectifier Diode Switching Si 250V 0.25A 50ns Automotive 3-Pin SOT-23 T/R Product overview: BAS21 E6393 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.25A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 250V, 0.25A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21 E6393 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 231359-BAS21 E6393
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS21
Alternative Parts (Cross-Reference): BAS21; BAS21E6327; BAS21E6433; BAS21E6327T;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-BAS21 E6393 | 231359-BAS21 E6393 |
| Product Name | Automotive 250V 0.25A SOT-23 Diode and Rectifier | Discrete Semiconductor Products |
| Diode Type | Diodes,Rectifiers - Single |