Rectifier Diode Switching 85V 0.2A 4ns Automotive 6-Pin SOT-363 T/R Product overview: BAS16S H6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16S H6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 231335-BAS16S H6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS16S
Alternative Parts (Cross-Reference): BAS16SE6327XT; BAS16SE6327; BAS16SH6727; UMN20NFHTR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 280-BAS16S H6327 | 231335-BAS16S H6327 |
| Product Name | Automotive 85V 0.2A Diode and Rectifier | Discrete Semiconductor Products |
| Diode Type | Diodes,Rectifiers - Single |