Manufacturer: Infineon Technologies
Win Source Part Number: 231325-BAS16-03W E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAS16-03W
Alternative Parts (Cross-Reference): BAS16-03W; BAS1603WE6327T; BAS16-03WE6327XT; BAS1603WE6327HTSA1;
Introduction Date: December 04, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Rectifier Diode Switching 85V 0.25A 4ns Automotive 2-Pin SOD-323 T/R Product overview: BAS16-03W E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 85V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 85V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16-03W E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 231325-BAS16-03W E6327 | 280-BAS16-03W E6327 |
| Product Name | Discrete Semiconductor Products | Automotive 85V 0.25A Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |