Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958295-BAS125-05WE63
Current Rating: -100 mA
Mounting: SMD (SMT)
Polarity: Standard
Categories: OEM Parts(A-B)
Case / Package: SOT-323-3
Alternative Parts (Cross-Reference): BAS125-05WE6327BAS 125-05W E6327; BAS125-05W E6327; BAS125-05W-E6327; BAS12505WE6327;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): -25 V
Element Configuration: Common Cathode
Max Reverse Leakage Current: 150 nA
Max Surge Current: 500 mA
Average Rectified Current: 100 mA
Max Reverse Voltage (DC): 25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958295-BAS125-05WE6327 |
| Product Name | OEM Parts - OEM Parts (A - B) - BAS125-05WE6327 |