Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048211-BAS 70-07 E6359
Packaging: Tape & Reel
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 100 mA
Forward Current: 70 mA
Number of Pins: 4
Categories: OEM Parts(A-B)
Case / Package: SOT-143
Alternative Parts (Cross-Reference): BAS 70-07 E6359BAS70-07E6359;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Repetitive Reverse Voltage (Vrrm): 70 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048211-BAS 70-07 E6359 |
| Product Name | OEM Parts - OEM Parts (A - B) - BAS 70-07 E6359 |