Infineon Technologies AG PIN Diodes BAR66E6327

Description
Silicon PIN Diode Array 150V SOT23
Request a Quote
Description
Silicon PIN Diode Array 150V SOT23
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PIN Diodes - 8269121 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
8269121
PIN Diodes 8269121
Silicon PIN Diode Array 150V SOT23

Silicon PIN Diode Array 150V SOT23

Supplier's Site
PIN Diodes - 8269121P - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
8269121P
PIN Diodes 8269121P
Silicon PIN Diode Array 150V SOT23

Silicon PIN Diode Array 150V SOT23

Supplier's Site
150V 200mA SOT-23 Diode and Rectifier - 284-BAR66E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 200mA SOT-23 Diode and Rectifier
284-BAR66E6327
150V 200mA SOT-23 Diode and Rectifier 284-BAR66E6327
PIN Diode 150V 200mA 3-Pin SOT-23 T/R Product overview: BAR66E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200mA, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR66E6327 can be used for catalog matching and distributor lookup.

PIN Diode 150V 200mA 3-Pin SOT-23 T/R Product overview: BAR66E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 200mA, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR66E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 8269121 8269121P 284-BAR66E6327
Product Name PIN Diodes PIN Diodes 150V 200mA SOT-23 Diode and Rectifier
Diode Type PIN PIN
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
High-speed switching diode. - BAV99,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers