Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048169-BAR 63-02L E6433
Type: Switch
Current Rating: 100 mA
Diode Type: PIN - Single
Forward Voltage: 1.2 V
Power Dissipation: 250 mW
Forward Current: 100 mA
Reverse Voltage: 50 V
Number of Pins: 2
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): BAR 63-02L E6433BAR63-02L E6433; BAR63-02LE6433;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Element Configuration: Single
Max Current Rating: 100 mA
Max Power Dissipation: 250 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048169-BAR 63-02L E6433 |
| Product Name | OEM Parts - OEM Parts (A - B) - BAR 63-02L E6433 |