Infineon Technologies AG Diodes, Rectifiers - Single - BAL99E6433 BAL99E6433

Description
Manufacturer: Infineon Technologies Win Source Part Number: 049213-BAL99E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 70V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 049213-BAL99E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 70V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAL99E6433 - 049213-BAL99E6433 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAL99E6433
049213-BAL99E6433
Diodes, Rectifiers - Single - BAL99E6433 049213-BAL99E6433
Manufacturer: Infineon Technologies Win Source Part Number: 049213-BAL99E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 1μA @ 70V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 049213-BAL99E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 70V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
80V 250MA SOT23 Diode and Rectifier - 280-BAL99E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 250MA SOT23 Diode and Rectifier
280-BAL99E6433
80V 250MA SOT23 Diode and Rectifier 280-BAL99E6433
DIODE GEN PURP 80V 250MA SOT23-3 Product overview: BAL99E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99E6433 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 250MA SOT23-3 Product overview: BAL99E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 049213-BAL99E6433 280-BAL99E6433
Product Name Diodes, Rectifiers - Single - BAL99E6433 80V 250MA SOT23 Diode and Rectifier
Diode Type Standard
VF 1.25 volts
VR 80 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAS40/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package TO-236AB
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65 - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 1221200 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details