Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048143-BA892H6770
Mounting: SMD (SMT)
Categories: OEM Parts(A-B)
Case / Package: SC
Alternative Parts (Cross-Reference): BA892H6770BA 892 H6770; BA892 H6770;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Current Rating: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048143-BA892H6770 |
| Product Name | OEM Parts - OEM Parts (A - B) - BA892H6770 |