Infineon Technologies AG PMIC - PMIC - Gate Drivers - AUIRS2301STR AUIRS2301STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 807889-AUIRS2301STR Packaging: Reel Mounting Style: SMD Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 130ns, 50ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 20V Part Number Series: AUIRS2301S
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 807889-AUIRS2301STR Packaging: Reel Mounting Style: SMD Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 130ns, 50ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 20V Part Number Series: AUIRS2301S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - AUIRS2301STR - 807889-AUIRS2301STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIRS2301STR
807889-AUIRS2301STR
PMIC - PMIC - Gate Drivers - AUIRS2301STR 807889-AUIRS2301STR
Manufacturer: Infineon Technologies Win Source Part Number: 807889-AUIRS2301STR Packaging: Reel Mounting Style: SMD Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 130ns, 50ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 20V Part Number Series: AUIRS2301S

Manufacturer: Infineon Technologies
Win Source Part Number: 807889-AUIRS2301STR
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 130ns, 50ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 20V
Part Number Series: AUIRS2301S

Buy Now Datasheet
PMIC - Gate Drivers - AUIRS2301STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
AUIRS2301STR
PMIC - Gate Drivers AUIRS2301STR
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 807889-AUIRS2301STR AUIRS2301STR
Product Name PMIC - PMIC - Gate Drivers - AUIRS2301STR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers