Infineon Technologies AG PMIC - PMIC - Gate Drivers - AUIRS2124S AUIRS2124S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 805124-AUIRS2124S Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 80ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V Part Number Series: AUIRS2124S
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 805124-AUIRS2124S Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 80ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V Part Number Series: AUIRS2124S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - AUIRS2124S - 805124-AUIRS2124S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIRS2124S
805124-AUIRS2124S
PMIC - PMIC - Gate Drivers - AUIRS2124S 805124-AUIRS2124S
Manufacturer: Infineon Technologies Win Source Part Number: 805124-AUIRS2124S Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 80ns, 80ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 95 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V Part Number Series: AUIRS2124S

Manufacturer: Infineon Technologies
Win Source Part Number: 805124-AUIRS2124S
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 80ns, 80ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V
Part Number Series: AUIRS2124S

Buy Now
PMIC - Gate Drivers - AUIRS2124S - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
AUIRS2124S
PMIC - Gate Drivers AUIRS2124S
IC GATE DRVR HIGH-SIDE 8SOIC

IC GATE DRVR HIGH-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 805124-AUIRS2124S AUIRS2124S
Product Name PMIC - PMIC - Gate Drivers - AUIRS2124S PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details