Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047092-AUIRS2016STR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 200 kHz
Number of Drivers: 1
Number of Pins: 8
Number of Outputs: 1
Propagation Delay: 350 ns
Rise Time: 400 ns
Fall Time: 400 ns
Categories: OEM Parts(A-B)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 500 mA
Max Supply Voltage: 6.5 V
Min Supply Voltage: 4.4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047092-AUIRS2016STR |
| Product Name | OEM Parts - OEM Parts (A - B) - AUIRS2016STR |