Infineon Technologies AG PMIC - PMIC - Gate Drivers - AUIRS20161S AUIRS20161S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 862681-AUIRS20161S Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Inverting 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AUIRS20161S Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 862681-AUIRS20161S Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Inverting 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AUIRS20161S Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - AUIRS20161S - 862681-AUIRS20161S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIRS20161S
862681-AUIRS20161S
PMIC - PMIC - Gate Drivers - AUIRS20161S 862681-AUIRS20161S
Manufacturer: Infineon Technologies Win Source Part Number: 862681-AUIRS20161S Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: High-Side Gate Driver IC Inverting 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AUIRS20161S Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 862681-AUIRS20161S
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: High-Side Gate Driver IC Inverting 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AUIRS20161S
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - AUIRS20161S - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
AUIRS20161S
PMIC - Gate Drivers AUIRS20161S
IC GATE DRVR HIGH-SIDE 8SOIC

IC GATE DRVR HIGH-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 862681-AUIRS20161S AUIRS20161S
Product Name PMIC - PMIC - Gate Drivers - AUIRS20161S PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-3987-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
8 suppliers
Gates and Inverters - 54F132FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers