Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers AUIRS2012STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1317814-AUIRS2012STR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 200 V Rise / Fall Time (Typ): 22ns, 15ns Voltage - Supply: 10V ~ 20V Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001514248,AUIRS201 2SDKR,INFINFAUIRS201 2STR,2156-AUIRS2012S TR-ITTR,AUIRS2012SCT Base Product Number: AUIRS2012 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1317814-AUIRS2012STR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 200 V Rise / Fall Time (Typ): 22ns, 15ns Voltage - Supply: 10V ~ 20V Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001514248,AUIRS201 2SDKR,INFINFAUIRS201 2STR,2156-AUIRS2012S TR-ITTR,AUIRS2012SCT Base Product Number: AUIRS2012 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1317814-AUIRS2012STR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1317814-AUIRS2012STR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1317814-AUIRS2012STR
Manufacturer: Infineon Technologies Win Source Part Number: 1317814-AUIRS2012STR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.7V, 2.5V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 200 V Rise / Fall Time (Typ): 22ns, 15ns Voltage - Supply: 10V ~ 20V Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SP001514248,AUIRS201 2SDKR,INFINFAUIRS201 2STR,2156-AUIRS2012S TR-ITTR,AUIRS2012SCT Base Product Number: AUIRS2012 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Infineon Technologies
Win Source Part Number: 1317814-AUIRS2012STR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 200 V
Rise / Fall Time (Typ): 22ns, 15ns
Voltage - Supply: 10V ~ 20V
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SP001514248,AUIRS2012SDKR,INFINFAUIRS2012STR,2156-AUIRS2012STR-ITTR,AUIRS2012SCT
Base Product Number: AUIRS2012
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
PMIC - Gate Drivers - AUIRS2012STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
AUIRS2012STR
PMIC - Gate Drivers AUIRS2012STR
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1317814-AUIRS2012STR AUIRS2012STR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3145-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details