Infineon Technologies AG PMIC - PMIC - Power Supply Controllers, Monitors - AUIRS1170STR AUIRS1170STR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 862680-AUIRS1170STR Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Power Supply Controller Secondary-Side Controller PG-DSO-8-900 Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AUIRS1170 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-900 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AUIRS1170SCT, AUIRS1170SDKR, SP001609062
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 862680-AUIRS1170STR Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Power Supply Controller Secondary-Side Controller PG-DSO-8-900 Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AUIRS1170 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-900 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AUIRS1170SCT, AUIRS1170SDKR, SP001609062
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - AUIRS1170STR - 862680-AUIRS1170STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - AUIRS1170STR
862680-AUIRS1170STR
PMIC - PMIC - Power Supply Controllers, Monitors - AUIRS1170STR 862680-AUIRS1170STR
Manufacturer: Infineon Technologies Win Source Part Number: 862680-AUIRS1170STR Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Power Supply Controller Secondary-Side Controller PG-DSO-8-900 Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AUIRS1170 Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-900 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AUIRS1170SCT, AUIRS1170SDKR, SP001609062

Manufacturer: Infineon Technologies
Win Source Part Number: 862680-AUIRS1170STR
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Power Supply Controller Secondary-Side Controller PG-DSO-8-900
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AUIRS1170
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8-900
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AUIRS1170SCT, AUIRS1170SDKR, SP001609062

Buy Now Datasheet
Power Supply Controllers, Monitors - AUIRS1170STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
AUIRS1170STR
Power Supply Controllers, Monitors AUIRS1170STR
Power Supply Controller Secondary-Side Controller PG-DSO-8-900

Power Supply Controller Secondary-Side Controller PG-DSO-8-900

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 862680-AUIRS1170STR AUIRS1170STR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - AUIRS1170STR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details