Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR33401STRL AUIR33401STRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 769347-AUIR33401STRL Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 6 V ~ 18 V Rds On (Typ): 3 mOhm Family Name: AUIR33401S Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK (7-Lead) Current - Output (Maximum): 33A Alternative Parts (Cross-Reference): AUIR33401STRR; AUIR33401S; AUIR33402STRL; Introduction Date: August 08, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 769347-AUIR33401STRL Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 6 V ~ 18 V Rds On (Typ): 3 mOhm Family Name: AUIR33401S Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK (7-Lead) Current - Output (Maximum): 33A Alternative Parts (Cross-Reference): AUIR33401STRR; AUIR33401S; AUIR33402STRL; Introduction Date: August 08, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR33401STRL
AUIR33401STRL
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR33401STRL AUIR33401STRL
Manufacturer: Infineon Technologies Win Source Part Number: 769347-AUIR33401STRL Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-7, D2Pak (6 Leads + Tab) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 6 V ~ 18 V Rds On (Typ): 3 mOhm Family Name: AUIR33401S Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK (7-Lead) Current - Output (Maximum): 33A Alternative Parts (Cross-Reference): AUIR33401STRR; AUIR33401S; AUIR33402STRL; Introduction Date: August 08, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 769347-AUIR33401STRL
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 6 V ~ 18 V
Rds On (Typ): 3 mOhm
Family Name: AUIR33401S
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK (7-Lead)
Current - Output (Maximum): 33A
Alternative Parts (Cross-Reference): AUIR33401STRR; AUIR33401S; AUIR33402STRL;
Introduction Date: August 08, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIR33401STRL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIR33401STRL
PMIC - Power Distribution Switches, Load Drivers AUIR33401STRL
IC PWR SWITCH N-CHAN 1:1 D2PAK

IC PWR SWITCH N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIR33401STRL AUIR33401STRL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR33401STRL PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819045-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 750-1606 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details