Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3317 AUIR3317

Description
Manufacturer: Infineon Technologies Win Source Part Number: 039495-AUIR3317 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 6 V to 26 V Rds On (Typ): 5.5 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 039495-AUIR3317 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 6 V to 26 V Rds On (Typ): 5.5 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3317 - AUIR3317 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3317
AUIR3317
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3317 AUIR3317
Manufacturer: Infineon Technologies Win Source Part Number: 039495-AUIR3317 Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 6 V to 26 V Rds On (Typ): 5.5 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 039495-AUIR3317
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Load: 6 V to 26 V
Rds On (Typ): 5.5 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIR3317 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIR3317
PMIC - Power Distribution Switches, Load Drivers AUIR3317
IC PWR SWITCH N-CHAN 1:1 TO220

IC PWR SWITCH N-CHAN 1:1 TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIR3317 AUIR3317
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3317 PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 26 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details