Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3315S AUIR3315S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020688-AUIR3315S Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 14A Voltage - Load: 6 V to 32 V Rds On (Typ): 15 mOhm Family Name: AUIR3315 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNL5090S5-E; VNS14NV04P-E; VND14NV04-E; VN750PS-E; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020688-AUIR3315S Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 14A Voltage - Load: 6 V to 32 V Rds On (Typ): 15 mOhm Family Name: AUIR3315 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNL5090S5-E; VNS14NV04P-E; VND14NV04-E; VN750PS-E; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3315S - AUIR3315S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3315S
AUIR3315S
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3315S AUIR3315S
Manufacturer: Infineon Technologies Win Source Part Number: 1020688-AUIR3315S Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 14A Voltage - Load: 6 V to 32 V Rds On (Typ): 15 mOhm Family Name: AUIR3315 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VNL5090S5-E; VNS14NV04P-E; VND14NV04-E; VN750PS-E; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020688-AUIR3315S
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 14A
Voltage - Load: 6 V to 32 V
Rds On (Typ): 15 mOhm
Family Name: AUIR3315
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VNL5090S5-E; VNS14NV04P-E; VND14NV04-E; VN750PS-E;
Introduction Date: November 15, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number AUIR3315S
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3315S
Voltage 6 V to 32 V
Unlock Full Specs
to access all available technical data

Similar Products