Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3314STRL AUIR3314STRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 806684-AUIR3314STRL Packaging: Reel Mounting Style: SMD Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 32V Rds On (Typ): 9mOhm Supplier Device Package: PG-TO263-5 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Current - Output (Maximum): 18A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Part Number Series: AUIR3314S Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 806684-AUIR3314STRL Packaging: Reel Mounting Style: SMD Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 32V Rds On (Typ): 9mOhm Supplier Device Package: PG-TO263-5 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Current - Output (Maximum): 18A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Part Number Series: AUIR3314S Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3314STRL
AUIR3314STRL
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3314STRL AUIR3314STRL
Manufacturer: Infineon Technologies Win Source Part Number: 806684-AUIR3314STRL Packaging: Reel Mounting Style: SMD Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 32V Rds On (Typ): 9mOhm Supplier Device Package: PG-TO263-5 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Current - Output (Maximum): 18A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Part Number Series: AUIR3314S Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Infineon Technologies
Win Source Part Number: 806684-AUIR3314STRL
Packaging: Reel
Mounting Style: SMD
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 6V ~ 32V
Rds On (Typ): 9mOhm
Supplier Device Package: PG-TO263-5
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Current - Output (Maximum): 18A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Part Number Series: AUIR3314S
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - AUIR3314STRL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIR3314STRL
PMIC - Power Distribution Switches, Load Drivers AUIR3314STRL
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet
Power Load Switch, Aec-Q100, 32V, To-263; Power Load Switch Type Infineon - 43AC2196 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 32V, To-263; Power Load Switch Type Infineon
43AC2196
Power Load Switch, Aec-Q100, 32V, To-263; Power Load Switch Type Infineon 43AC2196
POWER LOAD SWITCH, AEC-Q100, 32V, TO-263; Power Load Switch Type:High Side; Input Voltage:32V; Current Limit:-; On State Resistance:0.009ohm; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 32V, TO-263; Power Load Switch Type:High Side; Input Voltage:32V; Current Limit:-; On State Resistance:0.009ohm; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIR3314STRL AUIR3314STRL 43AC2196
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3314STRL PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Aec-Q100, 32V, To-263; Power Load Switch Type Infineon
Voltage 6V ~ 32V 32V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details