Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3314S AUIR3314S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 199522-AUIR3314S Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 18A Voltage - Load: 6 V to 32 V Rds On (Typ): 9 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 199522-AUIR3314S Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 18A Voltage - Load: 6 V to 32 V Rds On (Typ): 9 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3314S
AUIR3314S
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3314S AUIR3314S
Manufacturer: Infineon Technologies Win Source Part Number: 199522-AUIR3314S Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 18A Voltage - Load: 6 V to 32 V Rds On (Typ): 9 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 199522-AUIR3314S
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 18A
Voltage - Load: 6 V to 32 V
Rds On (Typ): 9 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, High Side, 32V, To-263-5; Power Load Switch Type Infineon - 58T1288 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 32V, To-263-5; Power Load Switch Type Infineon
58T1288
Power Load Sw, High Side, 32V, To-263-5; Power Load Switch Type Infineon 58T1288
POWER LOAD SW, HIGH SIDE, 32V, TO-263-5; Power Load Switch Type:High Side; Input Voltage:32V; Current Limit:18A; On State Resistance:0.009ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, 32V, TO-263-5; Power Load Switch Type:High Side; Input Voltage:32V; Current Limit:18A; On State Resistance:0.009ohm; Distribution Switch Case Style:TO-263 (D2PAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIR3314S - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIR3314S
PMIC - Power Distribution Switches, Load Drivers AUIR3314S
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIR3314S 58T1288 AUIR3314S
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3314S Power Load Sw, High Side, 32V, To-263-5; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 32 V 32V
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 288-870/000-040 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Block - 102476788 - Radwell International
Specs
Current 175.0 amps
View Details