Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3313STRL AUIR3313STRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 120540-AUIR3313STRL Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 23A Voltage - Load: 6 V to 32 V Rds On (Typ): 5.5 mOhm Family Name: AUIR3313 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN7050ASTR-E; VN7050AS-E; VND7NV04-E; VND7NV0413TR; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 120540-AUIR3313STRL Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 23A Voltage - Load: 6 V to 32 V Rds On (Typ): 5.5 mOhm Family Name: AUIR3313 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN7050ASTR-E; VN7050AS-E; VND7NV04-E; VND7NV0413TR; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3313STRL
AUIR3313STRL
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3313STRL AUIR3313STRL
Manufacturer: Infineon Technologies Win Source Part Number: 120540-AUIR3313STRL Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 23A Voltage - Load: 6 V to 32 V Rds On (Typ): 5.5 mOhm Family Name: AUIR3313 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN7050ASTR-E; VN7050AS-E; VND7NV04-E; VND7NV0413TR; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 120540-AUIR3313STRL
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 23A
Voltage - Load: 6 V to 32 V
Rds On (Typ): 5.5 mOhm
Family Name: AUIR3313
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VN7050ASTR-E; VN7050AS-E; VND7NV04-E; VND7NV0413TR;
Introduction Date: November 15, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIR3313STRL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIR3313STRL
PMIC - Power Distribution Switches, Load Drivers AUIR3313STRL
IC PWR DRIVER N-CHAN 1:1 D2PAK

IC PWR DRIVER N-CHAN 1:1 D2PAK

Supplier's Site Datasheet
Power Load Switch, Aec-Q100, 32V, To-263; Power Load Switch Type Infineon - 43AC2195 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, 32V, To-263; Power Load Switch Type Infineon
43AC2195
Power Load Switch, Aec-Q100, 32V, To-263; Power Load Switch Type Infineon 43AC2195
POWER LOAD SWITCH, AEC-Q100, 32V, TO-263; Power Load Switch Type:High Side; Input Voltage:32V; Current Limit:-; On State Resistance:0.0055ohm ; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, 32V, TO-263; Power Load Switch Type:High Side; Input Voltage:32V; Current Limit:-; On State Resistance:0.0055ohm; Distribution Switch Case Style:TO-263; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIR3313STRL AUIR3313STRL 43AC2195
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIR3313STRL PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Aec-Q100, 32V, To-263; Power Load Switch Type Infineon
Voltage 6 V to 32 V 32V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details