Infineon Technologies AG PMIC - PMIC - Gate Drivers - AUIR2085S AUIR2085S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 862652-AUIR2085S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904 Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AUIR2085S Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-904 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 862652-AUIR2085S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904 Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AUIR2085S Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-904 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - AUIR2085S - 862652-AUIR2085S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - AUIR2085S
862652-AUIR2085S
PMIC - PMIC - Gate Drivers - AUIR2085S 862652-AUIR2085S
Manufacturer: Infineon Technologies Win Source Part Number: 862652-AUIR2085S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904 Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AUIR2085S Categories: Integrated Circuits (ICs) Case / Package: PG-DSO-8-904 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 95 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 862652-AUIR2085S
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC RC Input Circuit PG-DSO-8-904
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AUIR2085S
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8-904
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - AUIR2085S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
AUIR2085S
Integrated Circuits (ICs) - PMIC - Gate Drivers AUIR2085S
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site
PMIC - Gate Drivers - AUIR2085S - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
AUIR2085S
PMIC - Gate Drivers AUIR2085S
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 862652-AUIR2085S AUIR2085S AUIR2085S
Product Name PMIC - PMIC - Gate Drivers - AUIR2085S Integrated Circuits (ICs) - PMIC - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F38/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers
Gates and Inverters - 1727-74AHCT04APWJDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 2222727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details