Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149756-AUIPS7221RTR
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHANNEL 1:1 DPAK
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:60V; Current Limit:30A; On State Resistance:0.03ohm; Distribution Switch Case Style:TO-252; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AUIPS7221RTRL | AUIPS7221RTRL | 39AH8749 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7221RTRL | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon |
| Voltage | 60V |