Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS72211R AUIPS72211R

Description
Manufacturer: Infineon Technologies Win Source Part Number: 912280-AUIPS72211R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Part Status: Obsolete Family Name: AUIPS72211R Categories: Integrated Circuits (ICs) Case / Package: PG-TO252-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 912280-AUIPS72211R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Part Status: Obsolete Family Name: AUIPS72211R Categories: Integrated Circuits (ICs) Case / Package: PG-TO252-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS72211R
AUIPS72211R
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS72211R AUIPS72211R
Manufacturer: Infineon Technologies Win Source Part Number: 912280-AUIPS72211R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Tube Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD Mounting: Surface Mount Part Status: Obsolete Family Name: AUIPS72211R Categories: Integrated Circuits (ICs) Case / Package: PG-TO252-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 912280-AUIPS72211R
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Tube
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AUIPS72211R
Categories: Integrated Circuits (ICs)
Case / Package: PG-TO252-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Load Switch, Aec-Q100, To-252-5; Power Load Switch Type Infineon - 92Y2766 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, To-252-5; Power Load Switch Type Infineon
92Y2766
Power Load Switch, Aec-Q100, To-252-5; Power Load Switch Type Infineon 92Y2766
POWER LOAD SWITCH, AEC-Q100, TO-252-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:20A; On State Resistance:0.03ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, TO-252-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:20A; On State Resistance:0.03ohm; Distribution Switch Case Style:TO-252 (DPAK); No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS72211R - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS72211R
PMIC - Power Distribution Switches, Load Drivers AUIPS72211R
IC PWR SWITCH N-CHAN 1:1 DPAK-5

IC PWR SWITCH N-CHAN 1:1 DPAK-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS72211R 92Y2766 AUIPS72211R
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS72211R Power Load Switch, Aec-Q100, To-252-5; Power Load Switch Type Infineon PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details