Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7142GTR AUIPS7142GTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020680-AUIPS7142GTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 60V (Max) Rds On (Typ): 75 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020680-AUIPS7142GTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 60V (Max) Rds On (Typ): 75 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7142GTR
AUIPS7142GTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7142GTR AUIPS7142GTR
Manufacturer: Infineon Technologies Win Source Part Number: 1020680-AUIPS7142GTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 1.5A Voltage - Load: 60V (Max) Rds On (Typ): 75 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020680-AUIPS7142GTR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 1.5A
Voltage - Load: 60V (Max)
Rds On (Typ): 75 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS7142GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS7142GTR
PMIC - Power Distribution Switches, Load Drivers AUIPS7142GTR
IC PWR SWITCH N-CHAN 1:1 16SOIC

IC PWR SWITCH N-CHAN 1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS7142GTR AUIPS7142GTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7142GTR PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details