Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - AUIPS7141RTR AUIPS7141RTR

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000076-AUIPS7141RTR Packaging: Tape & Reel Length: 6.7056 mm Voltage: 60 V Mounting: SMD (SMT) Operating Supply Voltage: 60 V Power Dissipation: 2.5 W Height: 2.3876 mm Power Rating: 2.5 W Current: 2.1 A Number of Channels: 1 Number of Pins: 5 Number of Outputs: 1 Output Current: 2.1 A Width: 7.49 mm Categories: PMIC - Power Management - Specialized Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.5 W Package Quantity: 2000
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000076-AUIPS7141RTR Packaging: Tape & Reel Length: 6.7056 mm Voltage: 60 V Mounting: SMD (SMT) Operating Supply Voltage: 60 V Power Dissipation: 2.5 W Height: 2.3876 mm Power Rating: 2.5 W Current: 2.1 A Number of Channels: 1 Number of Pins: 5 Number of Outputs: 1 Output Current: 2.1 A Width: 7.49 mm Categories: PMIC - Power Management - Specialized Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.5 W Package Quantity: 2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AUIPS7141RTR - 1000076-AUIPS7141RTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AUIPS7141RTR
1000076-AUIPS7141RTR
PMIC - PMIC - Power Management - Specialized - AUIPS7141RTR 1000076-AUIPS7141RTR
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000076-AUIPS7141RTR Packaging: Tape & Reel Length: 6.7056 mm Voltage: 60 V Mounting: SMD (SMT) Operating Supply Voltage: 60 V Power Dissipation: 2.5 W Height: 2.3876 mm Power Rating: 2.5 W Current: 2.1 A Number of Channels: 1 Number of Pins: 5 Number of Outputs: 1 Output Current: 2.1 A Width: 7.49 mm Categories: PMIC - Power Management - Specialized Case / Package: DPAK Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.5 W Package Quantity: 2000

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000076-AUIPS7141RTR
Packaging: Tape & Reel
Length: 6.7056 mm
Voltage: 60 V
Mounting: SMD (SMT)
Operating Supply Voltage: 60 V
Power Dissipation: 2.5 W
Height: 2.3876 mm
Power Rating: 2.5 W
Current: 2.1 A
Number of Channels: 1
Number of Pins: 5
Number of Outputs: 1
Output Current: 2.1 A
Width: 7.49 mm
Categories: PMIC - Power Management - Specialized
Case / Package: DPAK
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.5 W
Package Quantity: 2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1000076-AUIPS7141RTR
Product Name PMIC - PMIC - Power Management - Specialized - AUIPS7141RTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1610152 - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details