Manufacturer: Infineon Technologies
Win Source Part Number: 1020679-AUIPS7121RTR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 3.8A
Voltage - Load: 6 V to 60 V
Rds On (Typ): 24 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC PWR DRIVER N-CHANNEL 1:1 DPAK
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | AUIPS7121RTRL | AUIPS7121RTRL |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7121RTRL | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 6 V to 60 V |