Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7121R AUIPS7121R

Description
Manufacturer: Infineon Technologies Win Source Part Number: 221692-AUIPS7121R Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 3.8A Voltage - Load: 6 V to 60 V Rds On (Typ): 24 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 221692-AUIPS7121R Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 3.8A Voltage - Load: 6 V to 60 V Rds On (Typ): 24 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7121R
AUIPS7121R
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7121R AUIPS7121R
Manufacturer: Infineon Technologies Win Source Part Number: 221692-AUIPS7121R Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 3.8A Voltage - Load: 6 V to 60 V Rds On (Typ): 24 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D-Pak Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 221692-AUIPS7121R
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 3.8A
Voltage - Load: 6 V to 60 V
Rds On (Typ): 24 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: D-Pak
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS7121R - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS7121R
PMIC - Power Distribution Switches, Load Drivers AUIPS7121R
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS7121R AUIPS7121R
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7121R PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 60 V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details