Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091STRL AUIPS7091STRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 769346-AUIPS7091STRL Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6 V ~ 35 V Rds On (Typ): 80 mOhm Family Name: AUIPS7091 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-5 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): VN750B5TR-E; VN750B5-E; FPF2895UCX; BV1HD090FJ-CE2; Introduction Date: March 26, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 769346-AUIPS7091STRL Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6 V ~ 35 V Rds On (Typ): 80 mOhm Family Name: AUIPS7091 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-5 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): VN750B5TR-E; VN750B5-E; FPF2895UCX; BV1HD090FJ-CE2; Introduction Date: March 26, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091STRL - AUIPS7091STRL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091STRL
AUIPS7091STRL
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091STRL AUIPS7091STRL
Manufacturer: Infineon Technologies Win Source Part Number: 769346-AUIPS7091STRL Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6 V ~ 35 V Rds On (Typ): 80 mOhm Family Name: AUIPS7091 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-5 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): VN750B5TR-E; VN750B5-E; FPF2895UCX; BV1HD090FJ-CE2; Introduction Date: March 26, 2012 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 769346-AUIPS7091STRL
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 6 V ~ 35 V
Rds On (Typ): 80 mOhm
Family Name: AUIPS7091
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK-5
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): VN750B5TR-E; VN750B5-E; FPF2895UCX; BV1HD090FJ-CE2;
Introduction Date: March 26, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS7091STRL - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS7091STRL
PMIC - Power Distribution Switches, Load Drivers AUIPS7091STRL
IC PWR SWITCH N-CHAN 1:1 D2PAK-5

IC PWR SWITCH N-CHAN 1:1 D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS7091STRL AUIPS7091STRL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091STRL PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V ~ 35 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Module Components - 282159-6 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details