Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091S AUIPS7091S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046094-AUIPS7091S Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN5E160AS-E; FPF2174; AUIPS7091S; FPF2148; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046094-AUIPS7091S Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN5E160AS-E; FPF2174; AUIPS7091S; FPF2148; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091S
AUIPS7091S
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091S AUIPS7091S
Manufacturer: Infineon Technologies Win Source Part Number: 1046094-AUIPS7091S Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VN5E160AS-E; FPF2174; AUIPS7091S; FPF2148; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046094-AUIPS7091S
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 6 V to 35 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VN5E160AS-E; FPF2174; AUIPS7091S; FPF2148;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS7091S - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS7091S
PMIC - Power Distribution Switches, Load Drivers AUIPS7091S
IC PWR SWITCH N-CHAN 1:1 D2PAK-5

IC PWR SWITCH N-CHAN 1:1 D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS7091S AUIPS7091S
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091S PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 35 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details