Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091GTR AUIPS7091GTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 010508-AUIPS7091GTR Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Family Name: AUIPS7091 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND7NV04; VNN3NV04PTR-E; VN750B5-E; Introduction Date: March 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 010508-AUIPS7091GTR Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Family Name: AUIPS7091 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND7NV04; VNN3NV04PTR-E; VN750B5-E; Introduction Date: March 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091GTR - AUIPS7091GTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091GTR
AUIPS7091GTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091GTR AUIPS7091GTR
Manufacturer: Infineon Technologies Win Source Part Number: 010508-AUIPS7091GTR Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 6 V to 35 V Rds On (Typ): 80 mOhm Family Name: AUIPS7091 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): VND7NV04; VNN3NV04PTR-E; VN750B5-E; Introduction Date: March 26, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 010508-AUIPS7091GTR
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 6 V to 35 V
Rds On (Typ): 80 mOhm
Family Name: AUIPS7091
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): VND7NV04; VNN3NV04PTR-E; VN750B5-E;
Introduction Date: March 26, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS7091GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS7091GTR
PMIC - Power Distribution Switches, Load Drivers AUIPS7091GTR
IC PWR SWITCH N-CHAN 1:1 DSO-8

IC PWR SWITCH N-CHAN 1:1 DSO-8

Supplier's Site Datasheet
Power Load Switch, Aec-Q100, Soic-8; Power Load Switch Type Infineon - 92Y2764 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, Soic-8; Power Load Switch Type Infineon
92Y2764
Power Load Switch, Aec-Q100, Soic-8; Power Load Switch Type Infineon 92Y2764
POWER LOAD SWITCH, AEC-Q100, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:5A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS7091GTR AUIPS7091GTR 92Y2764
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091GTR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, Aec-Q100, Soic-8; Power Load Switch Type Infineon
Voltage 6 V to 35 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details