Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091G AUIPS7091G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 717737-AUIPS7091G Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PG-DSO-8-906 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: IPS7091PBF Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Load Voltage (V): 6V ~ 35V Rds On: 80mOhm
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 717737-AUIPS7091G Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PG-DSO-8-906 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: IPS7091PBF Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Load Voltage (V): 6V ~ 35V Rds On: 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091G
AUIPS7091G
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091G AUIPS7091G
Manufacturer: Infineon Technologies Win Source Part Number: 717737-AUIPS7091G Packaging: Tube Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: PG-DSO-8-906 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: IPS7091PBF Manufacturer Pack Quantity: 95 MSL Level: 2 (1 Year) Load Voltage (V): 6V ~ 35V Rds On: 80mOhm

Manufacturer: Infineon Technologies
Win Source Part Number: 717737-AUIPS7091G
Packaging: Tube
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: PG-DSO-8-906
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 2A
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: IPS7091PBF
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Load Voltage (V): 6V ~ 35V
Rds On: 80mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - AUIPS7091G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS7091G
PMIC - Power Distribution Switches, Load Drivers AUIPS7091G
IC PWR SWITCH N-CHAN 1:1 DSO-8

IC PWR SWITCH N-CHAN 1:1 DSO-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS7091G AUIPS7091G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS7091G PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Block - 10712899 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 175.0 amps
View Details
Power Distribution Units - 2703404 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details