Manufacturer: Infineon Technologies
Win Source Part Number: 1020675-AUIPS6121RTR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Load: 5.8 V to 35 V
Rds On (Typ): 4.8 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DPAK-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | AUIPS6121RTRL |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6121RTRL |
| Voltage | 5.8 V to 35 V |