Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6044GTR AUIPS6044GTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776934-AUIPS6044GTR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6 V ~ 28 V Rds On (Typ): 110 mOhm Family Name: AUIPS6044G Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): VN460SPTR-E; AUIPS6044G; BTS4130QGAXT; BD6538G-LBTR; MAX1931EUB+; MAX1693HEUB+T; MAX1694EUB+; Introduction Date: December 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776934-AUIPS6044GTR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6 V ~ 28 V Rds On (Typ): 110 mOhm Family Name: AUIPS6044G Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): VN460SPTR-E; AUIPS6044G; BTS4130QGAXT; BD6538G-LBTR; MAX1931EUB+; MAX1693HEUB+T; MAX1694EUB+; Introduction Date: December 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6044GTR
AUIPS6044GTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6044GTR AUIPS6044GTR
Manufacturer: Infineon Technologies Win Source Part Number: 776934-AUIPS6044GTR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Auto Restart Package: 28-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6 V ~ 28 V Rds On (Typ): 110 mOhm Family Name: AUIPS6044G Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): VN460SPTR-E; AUIPS6044G; BTS4130QGAXT; BD6538G-LBTR; MAX1931EUB+; MAX1693HEUB+T; MAX1694EUB+; Introduction Date: December 08, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 776934-AUIPS6044GTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Auto Restart
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 6 V ~ 28 V
Rds On (Typ): 110 mOhm
Family Name: AUIPS6044G
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): VN460SPTR-E; AUIPS6044G; BTS4130QGAXT; BD6538G-LBTR; MAX1931EUB+; MAX1693HEUB+T; MAX1694EUB+;
Introduction Date: December 08, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS6044GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6044GTR
PMIC - Power Distribution Switches, Load Drivers AUIPS6044GTR
IC PWR SWITCH N-CHAN 1:1 28SOIC

IC PWR SWITCH N-CHAN 1:1 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6044GTR AUIPS6044GTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6044GTR PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V ~ 28 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details