Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6041GTR AUIPS6041GTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 812117-AUIPS6041GTR Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 28V Rds On (Typ): 110mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.6A Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: AUIPS6041G Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 812117-AUIPS6041GTR Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 28V Rds On (Typ): 110mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.6A Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: AUIPS6041G Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6041GTR
AUIPS6041GTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6041GTR AUIPS6041GTR
Manufacturer: Infineon Technologies Win Source Part Number: 812117-AUIPS6041GTR Packaging: Reel Mounting Style: SMD Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 6V ~ 28V Rds On (Typ): 110mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.6A Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Part Number Series: AUIPS6041G Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Infineon Technologies
Win Source Part Number: 812117-AUIPS6041GTR
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 6V ~ 28V
Rds On (Typ): 110mOhm
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1.6A
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: AUIPS6041G
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - AUIPS6041GTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6041GTR
PMIC - Power Distribution Switches, Load Drivers AUIPS6041GTR
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon - 92Y2759 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
92Y2759
Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon 92Y2759
POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.11ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 150DEGC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:7A; On State Resistance:0.11ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6041GTR AUIPS6041GTR 92Y2759
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6041GTR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 150Degc; Power Load Switch Type Infineon
Voltage 6V ~ 28V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details